CAPACITOR 6F -10%, +30% 2.5V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-SCPC23B605SNAHT-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -25 to 65 C (-13 to 149 F) |
| Capacitance Range | 6.00E6 microF |
| Capacitance Tolerance | 30 (+/- %) |