Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22G105SRBB0

Description
1F (EDLC) Supercapacitor 7.5V Radial, Can 180mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 7.5V Radial, Can 180mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-12183-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-12183-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-12183-ND
1F (EDLC) Supercapacitor 7.5V Radial, Can 180mOhm @ 1kHz 1000 Hrs @ 65°C

1F (EDLC) Supercapacitor 7.5V Radial, Can 180mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Super Capacitor, 1F, 7.5V, Radial; Capacitance Kyocera Avx - 84AJ1403 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 1F, 7.5V, Radial; Capacitance Kyocera Avx
84AJ1403
Super Capacitor, 1F, 7.5V, Radial; Capacitance Kyocera Avx 84AJ1403
SUPER CAPACITOR, 1F, 7.5V, RADIAL; Capacitance:1F; Voltage(DC):7.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:13.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes

SUPER CAPACITOR, 1F, 7.5V, RADIAL; Capacitance:1F; Voltage(DC):7.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:13.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22G105SRBB0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22G105SRBB0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22G105SRBB0
CAP 1F -10% +30% 7.5V T/H

CAP 1F -10% +30% 7.5V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22G105SRBB0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22G105SRBB0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22G105SRBB0
CAP 1F -10% +30% 7.5V T/H

CAP 1F -10% +30% 7.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12183-ND 84AJ1403 SCMR22G105SRBB0 SCMR22G105SRBB0
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Super Capacitor, 1F, 7.5V, Radial; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details