Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22F155PSBA0

Description
1.5F (EDLC) Supercapacitor 5.5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
1.5F (EDLC) Supercapacitor 5.5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-12177-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-12177-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-12177-ND
1.5F (EDLC) Supercapacitor 5.5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C

1.5F (EDLC) Supercapacitor 5.5V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302718-SCMR22F155PSBA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302718-SCMR22F155PSBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302718-SCMR22F155PSBA0
Win Source Part Number: 1302718-SCMR22F155PS BA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 1.004" (25.50mm) Standard Package: 270 Capacitance: 1.5 F Tolerance: 0%, +100% Voltage - Rated: 5.5 V Lead Spacing: 0.453" (11.50mm) ESR (Equivalent Series Resistance): 200mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: 478-12177,SCMR22F155 MSBA0,SCMR22F155MSBA 0

Win Source Part Number: 1302718-SCMR22F155PSBA0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.004" (25.50mm)
Standard Package: 270
Capacitance: 1.5 F
Tolerance: 0%, +100%
Voltage - Rated: 5.5 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 200mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-12177,SCMR22F155MSBA0,SCMR22F155MSBA0

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22F155PSBA0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22F155PSBA0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22F155PSBA0
CAP 1.5F 0% +100% 5.5V T/H

CAP 1.5F 0% +100% 5.5V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22F155PSBA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22F155PSBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22F155PSBA0
CAP 1.5F 0% +100% 5.5V T/H

CAP 1.5F 0% +100% 5.5V T/H

Supplier's Site
Cap, 1.5F, 5.5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5F, 5.5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6450
Cap, 1.5F, 5.5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6450
CAP, 1.5F, 5.5V, 20%, SUPER CAP, RADIAL; Capacitance:1.5F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:6.0V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:2000 RoHS Compliant: Yes

CAP, 1.5F, 5.5V, 20%, SUPER CAP, RADIAL; Capacitance:1.5F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:6.0V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:2000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12177-ND 1302718-SCMR22F155PSBA0 SCMR22F155PSBA0 SCMR22F155PSBA0 56AC6450
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 1.5F, 5.5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.50E6 microF 1.50E6 microF 1.50E6 microF 1.50E6 microF 1.50E6 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 100 (+/- %) 0 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers