Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR18J604SSBA0

Description
600mF (EDLC) Supercapacitor 8.1V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
600mF (EDLC) Supercapacitor 8.1V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-12175-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-12175-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-12175-ND
600mF (EDLC) Supercapacitor 8.1V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 65°C

600mF (EDLC) Supercapacitor 8.1V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302687-SCMR18J604SSBA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302687-SCMR18J604SSBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302687-SCMR18J604SSBA0
Win Source Part Number: 1302687-SCMR18J604SS BA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.846" (21.50mm) Standard Package: 180 Capacitance: 600 mF Tolerance: -10%, +30% Voltage - Rated: 8.1 V Lead Spacing: 0.453" (11.50mm) ESR (Equivalent Series Resistance): 400mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.047" L x 0.374" W (26.60mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: SCMR18J604MSBA0,SCMR 18J604MSBA0,478-1217 5

Win Source Part Number: 1302687-SCMR18J604SSBA0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 180
Capacitance: 600 mF
Tolerance: -10%, +30%
Voltage - Rated: 8.1 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 400mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.047" L x 0.374" W (26.60mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR18J604MSBA0,SCMR18J604MSBA0,478-12175

Buy Now Datasheet
Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6447 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6447
Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6447
CAP, 0.6F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.6F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:9.0V SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

CAP, 0.6F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.6F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:9.0V SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR18J604SSBA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR18J604SSBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR18J604SSBA0
CAP 600MF -10% +30% 8.1V T/H

CAP 600MF -10% +30% 8.1V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR18J604SSBA0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR18J604SSBA0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR18J604SSBA0
CAP 600MF -10% +30% 8.1V T/H

CAP 600MF -10% +30% 8.1V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12175-ND 1302687-SCMR18J604SSBA0 56AC6447 SCMR18J604SSBA0 SCMR18J604SSBA0
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 600000 microF 600000 microF 600000 microF 600000 microF 600000 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) -10 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details