600mF (EDLC) Supercapacitor 8.1V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 65°C
CAP 600MF -10% +30% 8.1V T/H
CAP, 0.6F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.6F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes
CAP 600MF -10% +30% 8.1V T/H
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SCMR18J604SRBA0-ND | SCMR18J604SRBA0 | 56AC6445 | SCMR18J604SRBA0 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 600000 microF | 600000 microF | 600000 microF | 600000 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | -10 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |