Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR14J334SRBB0

Description
330mF (EDLC) Supercapacitor 8.1V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
330mF (EDLC) Supercapacitor 8.1V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCMR14J334SRBB0-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCMR14J334SRBB0-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCMR14J334SRBB0-ND
330mF (EDLC) Supercapacitor 8.1V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 65°C

330mF (EDLC) Supercapacitor 8.1V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Cap, 0.33F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6439
Cap, 0.33F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6439
CAP, 0.33F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.33F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

CAP, 0.33F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.33F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SCMR14J334SRBB0-ND 56AC6439
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.33F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Operating Temperature -40 to 65 C (-40 to 149 F)
Capacitance Range 330000 microF 330000 microF
Capacitance Tolerance 30 (+/- %) -10 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details