The SCMR14J334SRBA0 is an electric double layer capacitor (EDLC) from Lingto Electronic Limited, designed for applications requiring high pulse power capability. It features a rated capacitance of 0.33 F with a tolerance of +30%/-10% and operates at a rated voltage of 8.1 V. The capacitor is suitable for use in environments with temperatures ranging from -40°C to +65°C at 8.1 V and can withstand up to 85°C at lower voltages. This supercapacitor exhibits low equivalent series resistance (ESR) of 540 m,Ѷ at 1000 Hz and 1500 m,Ѷ at DC, allowing for efficient energy delivery. It has a maximum leakage current of 6 µA over a 72-hour period. The product is also designed for compatibility with hand and wave soldering processes, making it versatile for various assembly methods. Applications for this supercapacitor include energy harvesting, camera flash systems, and backup power for industrial devices. Its robust construction and performance characteristics make it a suitable choice for engineers looking for reliable energy storage solutions in demanding applications.
Win Source Part Number: 1302707-SCMR14J334SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 230
Capacitance: 330 mF
Tolerance: -10%, +30%
Voltage - Rated: 8.1 V
Lead Spacing: 0.531" (13.50mm)
ESR (Equivalent Series Resistance): 500mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.945" L x 0.315" W (24.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0040
Mfr: KYOCERA AVX
Other Names: SCMR14J334SRBA0,SCMR
330mF (EDLC) Supercapacitor 8.1V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 65°C
CAP, 0.33F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.33F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes
CAP 330MF -10% +30% 8.1V T/H
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302707-SCMR14J334SRBA0 | 478-SCMR14J334SRBA0-ND | 56AC6438 | SCMR14J334SRBA0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.33F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 330000 microF | 330000 microF | 330000 microF | 330000 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | -10 (+/- %) | |
| WVDC | 8.1 volts | 8.1 volts |