Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR14H474PSBB0

Description
470mF (EDLC) Supercapacitor 6V Radial, Can 380mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
470mF (EDLC) Supercapacitor 6V Radial, Can 380mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-12170-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-12170-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-12170-ND
470mF (EDLC) Supercapacitor 6V Radial, Can 380mOhm @ 1kHz 1000 Hrs @ 65°C

470mF (EDLC) Supercapacitor 6V Radial, Can 380mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302698-SCMR14H474PSBB0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302698-SCMR14H474PSBB0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302698-SCMR14H474PSBB0
Win Source Part Number: 1302698-SCMR14H474PS BB0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.689" (17.50mm) Standard Package: 270 Capacitance: 470 mF Tolerance: 0%, +100% Voltage - Rated: 6 V Lead Spacing: 0.453" (11.50mm) ESR (Equivalent Series Resistance): 380mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: SCMR14H474MSBB0,478- 12170,SCMR14H474MSBB 0

Win Source Part Number: 1302698-SCMR14H474PSBB0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 270
Capacitance: 470 mF
Tolerance: 0%, +100%
Voltage - Rated: 6 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 380mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR14H474MSBB0,478-12170,SCMR14H474MSBB0

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR14H474PSBB0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR14H474PSBB0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR14H474PSBB0
CAP 470MF 0% +100% 6V T/H

CAP 470MF 0% +100% 6V T/H

Supplier's Site
Cap, 0.47F, 6V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47F, 6V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6437
Cap, 0.47F, 6V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6437
CAP, 0.47F, 6V, 20%, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:6.0V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:2000 hours RoHS Compliant: Yes

CAP, 0.47F, 6V, 20%, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:6.0V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:2000 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR14H474PSBB0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR14H474PSBB0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR14H474PSBB0
CAP 470MF 0% +100% 6V T/H

CAP 470MF 0% +100% 6V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12170-ND 1302698-SCMR14H474PSBB0 SCMR14H474PSBB0 56AC6437 SCMR14H474PSBB0
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.47F, 6V, 20%, Super Cap, Radial; Capacitance Kyocera Avx Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 100 (+/- %) 0 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers