The Win Source Electronics part number 1302696-SCMQ14H474PR
Win Source Part Number: 1302696-SCMQ14H474PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 1,500
Capacitance: 470 mF
Tolerance: 0%, +100%
Voltage - Rated: 6 V
Lead Spacing: 0.354" (9.00mm)
ESR (Equivalent Series Resistance): 500mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.535" L x 0.248" W (13.60mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMQ14H474SRBB0,478-
CAP 470MF 0% +100% 6V T/H
CAP 470MF 0% +100% 6V T/H
SUPERCAPACITOR, 0.47F, 6V, RADIAL; Capacitance:0.47F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:9mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.5ohm RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302696-SCMQ14H474PRBB0 | SCMQ14H474PRBB0 | SCMQ14H474PRBB0 | 21AJ9645 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 0.47F, 6V, Radial; Capacitance Kyocera Avx |
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | 470000 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | |
| WVDC | 6 volts | 6 volts | 6 volts |