Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMQ14D474PRTB0

Description
(EDLC) Supercapacitor
Request a Quote Datasheet
Description
(EDLC) Supercapacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCMQ14D474PRTB0-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCMQ14D474PRTB0-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCMQ14D474PRTB0-ND
(EDLC) Supercapacitor

(EDLC) Supercapacitor

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMQ14D474PRTB0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMQ14D474PRTB0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMQ14D474PRTB0
CYLINDRICAL SUPERCAP MODUL

CYLINDRICAL SUPERCAP MODUL

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMQ14D474PRTB0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMQ14D474PRTB0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMQ14D474PRTB0
CYLINDRICAL SUPERCAP MODUL

CYLINDRICAL SUPERCAP MODUL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-SCMQ14D474PRTB0-ND SCMQ14D474PRTB0 SCMQ14D474PRTB0
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Tolerance 100 (+/- %) 100 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details