CAP, 500F, 2.7V, SUPER CAP, CAN; Capacitance:500F; Voltage Rating:2.7V; Capacitor Terminals:Weldable Pin; Product Range:SCC LE Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes
CAP 500F 0% +100% 2.7V CHAS MT
CAP 500F 0% +100% 2.7V CHAS MT
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56AC6430 | SCCY83B507SLBLE | SCCY83B507SLBLE |
| Product Name | Cap, 500F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; Weldable Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Capacitance Range | 5.00E8 microF | 5.00E8 microF | 5.00E8 microF |
| Capacitance Tolerance | -10 (+/- %) | 100 (+/- %) |