Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCY71B407SLBLE

Description
Win Source Part Number: 1302769-SCCY71B407SL BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Weld Stud Package: Bulk Height - Seated (Max): 2.874" (73.00mm) Standard Package: 32 Capacitance: 400 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V ESR (Equivalent Series Resistance): 1.8mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: SCCY71B407PLBLE,478- SCCY71B407SLBLE,SCCY 71B407PLBLE,SCCY71B4 07SLBLE
Request a Quote Datasheet
Description
Win Source Part Number: 1302769-SCCY71B407SL BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Weld Stud Package: Bulk Height - Seated (Max): 2.874" (73.00mm) Standard Package: 32 Capacitance: 400 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V ESR (Equivalent Series Resistance): 1.8mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: SCCY71B407PLBLE,478- SCCY71B407SLBLE,SCCY 71B407PLBLE,SCCY71B4 07SLBLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302769-SCCY71B407SLBLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302769-SCCY71B407SLBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302769-SCCY71B407SLBLE
Win Source Part Number: 1302769-SCCY71B407SL BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Weld Stud Package: Bulk Height - Seated (Max): 2.874" (73.00mm) Standard Package: 32 Capacitance: 400 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V ESR (Equivalent Series Resistance): 1.8mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: SCCY71B407PLBLE,478- SCCY71B407SLBLE,SCCY 71B407PLBLE,SCCY71B4 07SLBLE

Win Source Part Number: 1302769-SCCY71B407SLBLE
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: Weld Stud
Package: Bulk
Height - Seated (Max): 2.874" (73.00mm)
Standard Package: 32
Capacitance: 400 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
ESR (Equivalent Series Resistance): 1.8mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Chassis Mount
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Mfr: KYOCERA AVX
Other Names: SCCY71B407PLBLE,478-SCCY71B407SLBLE,SCCY71B407PLBLE,SCCY71B407SLBLE

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCY71B407SLBLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCY71B407SLBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCY71B407SLBLE
CAP 400F -10% +30% 2.7V CHAS MT

CAP 400F -10% +30% 2.7V CHAS MT

Supplier's Site
Cap, 400F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx - 56AC6429 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 400F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx
56AC6429
Cap, 400F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx 56AC6429
CAP, 400F, 2.7V, SUPER CAP, CAN; Capacitance:400F; Voltage Rating:2.7V; Capacitor Terminals:Weldable Pin; Product Range:SCC LE Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

CAP, 400F, 2.7V, SUPER CAP, CAN; Capacitance:400F; Voltage Rating:2.7V; Capacitor Terminals:Weldable Pin; Product Range:SCC LE Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1302769-SCCY71B407SLBLE SCCY71B407SLBLE 56AC6429
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 400F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx
Technology Multilayer Single-Layer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 4.00E8 microF 4.00E8 microF 4.00E8 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) -10 (+/- %)
WVDC 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers