AVX SCCS30E106SRB Supercapacitor
AVX SCCS30E106SRB Supercapacitor
CAPACITOR 10F -10% +30% 3V T/H
CAPACITOR 10F -10% +30% 3V T/H
SUPERCAPACITOR, 10F, 3V, RADIAL; Capacitance:10F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAPACITOR 10F -10% +30% 3V T/H
| RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2506958 | SCCS30E106SRB | SCCS30E106SRB | 21AJ9641 | SCCS30E106SRB |
| Product Name | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 10F, 3V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Applications | Automotive | ||||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF | 1.00E7 microF |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |