10F (EDLC) Supercapacitor 2.7V Radial, Can 20mOhm @ 1kHz 2000 Hrs @ 65°C
SUPERCAP CYLINDRICAL
SUPERCAP CYLINDRICAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SCCS30B106PRBLE-ND | SCCS30B106PRBLE | SCCS30B106PRBLE |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |
| Packing Method | Bulk | Bulk; Bulk |