Win Source Part Number: 1302772-SCCR20B335PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 1,600
Capacitance: 3.3 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.118" (3.00mm)
ESR (Equivalent Series Resistance): 45mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-12167,SCCR20B335
CAP 3.3F -10% +30% 2.7V T/H
CAP 3.3F -10% +30% 2.7V T/H
CAP 3.3F -10% +30% 2.7V T/H
SUPERCAPACITOR, 3.3F, 2.7V, RADIAL; Capacitance:3.3F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 3.3F -10% +30% 2.7V T/H
| Win Source Electronics | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302772-SCCR20B335PRBLE | SCCR20B335PRBLE | 66-SCCR20B335PRBLE | SCCR20B335PRBLE | 21AJ9637 | SCCR20B335PRBLE |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | CAP 3.3F -10% +30% 2.7V T/H | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 3.3F, 2.7V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | Film Capacitors | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 C (-40 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 3.30E6 microF | 3.30E6 microF | 3.30E6 microF | 3.30E6 microF | 3.30E6 microF | 3.30E6 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 10 (+/- %) | 100 (+/- %) | 30 (+/- %) | |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |