Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR12B105PRB

Description
Win Source Part Number: 1302758-SCCR12B105PR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 2,400 Capacitance: 1 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 150mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCR12B105SRB,478-10 010
Request a Quote Datasheet
Description
Win Source Part Number: 1302758-SCCR12B105PR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 2,400 Capacitance: 1 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 150mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCR12B105SRB,478-10 010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302758-SCCR12B105PRB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302758-SCCR12B105PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302758-SCCR12B105PRB
Win Source Part Number: 1302758-SCCR12B105PR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 2,400 Capacitance: 1 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 150mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCR12B105SRB,478-10 010

Win Source Part Number: 1302758-SCCR12B105PRB
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 2,400
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 2.7 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 150mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: SCCR12B105SRB,478-10010

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR12B105PRB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR12B105PRB
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR12B105PRB
CAPACITOR 1F 0% +100% 2.7V T/H

CAPACITOR 1F 0% +100% 2.7V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR12B105PRB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR12B105PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR12B105PRB
CAPACITOR 1F 0% +100% 2.7V T/H

CAPACITOR 1F 0% +100% 2.7V T/H

Supplier's Site
Supercapacitor, 1F, 2.7V, Radial; Capacitance Kyocera Avx - 21AJ9634 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 1F, 2.7V, Radial; Capacitance Kyocera Avx
21AJ9634
Supercapacitor, 1F, 2.7V, Radial; Capacitance Kyocera Avx 21AJ9634
SUPERCAPACITOR, 1F, 2.7V, RADIAL; Capacitance:1F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.15ohm RoHS Compliant: Yes

SUPERCAPACITOR, 1F, 2.7V, RADIAL; Capacitance:1F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1302758-SCCR12B105PRB SCCR12B105PRB SCCR12B105PRB 21AJ9634
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 1F, 2.7V, Radial; Capacitance Kyocera Avx
Technology Multilayer Multilayer Single-Layer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 100 (+/- %)
WVDC 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers