CAPACITOR 1F +30%/-10% T/H
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-SCCQ12E105SRB-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 1.00E6 microF |