CAPACITOR 1F 0% +100% 3V T/H
CAPACITOR 1F 0% +100% 3V T/H
SUPERCAPACITOR, 1F, 3V, RADIAL; Capacitance:1F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:2.3mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.24ohm RoHS Compliant: Yes
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SCCQ12E105PRB | SCCQ12E105PRB | 21AJ9633 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 1F, 3V, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin |
| Technology | Multilayer | Film Capacitors | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |