CAPACITOR 1F 0% +100% 2.7V T/H
SUPERCAPACITOR, 1F, 2.7V, RADIAL; Capacitance:1F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:2.3mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.2ohm RoHS Compliant: Yes
CAPACITOR 1F 0% +100% 2.7V T/H
CAPACITOR 1F 0% +100% 2.7V T/H
CAPACITOR 1F 0% +100% 2.7V T/H
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCCQ12B105PRB | 21AJ9632 | SCCQ12B105PRB | SCCQ12B105PRB | 66-SCCQ12B105PRB |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 1F, 2.7V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | CAPACITOR 1F 0% +100% 2.7V T/H |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Single-Layer | Multilayer | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 C (-40 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |