KYOCERA AVX Components Corporation Ceramic Capacitors SA405C474KAA

Description
0.47µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA405C474KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA405C474KAA-ND
Ceramic Capacitors SA405C474KAA-ND
0.47µF ±10% 50V Ceramic Capacitor X7R Axial

0.47µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 0.47Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 53J8358 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
53J8358
Ceramic Capacitor 0.47Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 53J8358
CERAMIC CAPACITOR 0.47UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: No

CERAMIC CAPACITOR 0.47UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA405C474KAA-ND 53J8358
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details