AVX Corporation Ceramic Capacitors SA405C224JAR

Description
0.22µF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.22µF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA405C224JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA405C224JAR-ND
Ceramic Capacitors SA405C224JAR-ND
0.22µF ±5% 50V Ceramic Capacitor X7R Axial

0.22µF ±5% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA405C224JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA405C224JAR
Ceramic Capacitors SA405C224JAR
CAP CER 0.22UF 50V X7R AXIAL

CAP CER 0.22UF 50V X7R AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf 50V, X7R, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 36K5763 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 50V, X7R, 5%, Axial, Full Reel; Capacitance Kyocera Avx
36K5763
Ceramic Capacitor 0.22Uf 50V, X7R, 5%, Axial, Full Reel; Capacitance Kyocera Avx 36K5763
CERAMIC CAPACITOR 0.22UF 50V, X7R, 5%, AXIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 50V, X7R, 5%, AXIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA405C224JAR-ND SA405C224JAR 36K5763
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf 50V, X7R, 5%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details