KYOCERA AVX Components Corporation Ceramic Capacitors SA405C154KAR

Description
0.15µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA405C154KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA405C154KAR-ND
Ceramic Capacitors SA405C154KAR-ND
0.15µF ±10% 50V Ceramic Capacitor X7R Axial

0.15µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.15Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 36K5762 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
36K5762
Capacitor Ceramic 0.15Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 36K5762
CAPACITOR CERAMIC 0.15UF 50V, X7R, 10%, AXIAL; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 50V, X7R, 10%, AXIAL; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA405C154KAR-ND 36K5762
Product Name Ceramic Capacitors Capacitor Ceramic 0.15Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details