KYOCERA AVX Components Corporation Ceramic Capacitors SA405A103KAR

Description
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA405A103KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA405A103KAR-ND
Ceramic Capacitors SA405A103KAR-ND
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial

10000pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, Axial; Capacitance Kyocera Avx - 65M2160 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, Axial; Capacitance Kyocera Avx
65M2160
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, Axial; Capacitance Kyocera Avx 65M2160
CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SA405A103KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA405A103KAR
Ceramic Capacitors SA405A103KAR
CAP CER 10000PF 50V NP0 AXIAL

CAP CER 10000PF 50V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SA405A103KAR-ND 65M2160 SA405A103KAR
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 50V, C0G, 10%, Axial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details