Kyocera Corporation Ceramic Capacitors SA401C154MAA

Description
0.15µF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.15µF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA401C154MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA401C154MAA-ND
Ceramic Capacitors SA401C154MAA-ND
0.15µF ±20% 100V Ceramic Capacitor X7R Axial

0.15µF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SA401C154MAA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details