Kyocera Corporation Ceramic Capacitors SA305E474MAR

Description
0.47µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3158-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3158-1-ND
Ceramic Capacitors 478-3158-1-ND
0.47µF ±20% 50V Ceramic Capacitor Z5U Axial

0.47µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-3158-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3158-2-ND
Ceramic Capacitors 478-3158-2-ND
0.47µF ±20% 50V Ceramic Capacitor Z5U Axial

0.47µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304440-SA305E474MAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304440-SA305E474MAR
Capacitors - Ceramic Capacitors 1304440-SA305E474MAR
Win Source Part Number: 1304440-SA305E474MAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-3158-2,478-3158- 1

Win Source Part Number: 1304440-SA305E474MAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-3158-2,478-3158-1

Buy Now Datasheet
Singapore, Singapore
0.47uF 50V Capacitor
60-SA305E474MAR
0.47uF 50V Capacitor 60-SA305E474MAR
Cap Ceramic 0.47uF 50V Z5U 20% Axial 85°C T/R Product overview: SA305E474MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA305E474MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 50V Z5U 20% Axial 85°C T/R Product overview: SA305E474MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA305E474MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 56K3471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
56K3471
Capacitor Ceramic 0.47Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 56K3471
CAPACITOR CERAMIC 0.47UF 50V, Z5U, 20%, AXIAL; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 50V, Z5U, 20%, AXIAL; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 75M2756 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
75M2756
Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 75M2756
CERAMIC CAPACITOR 0.47UF 50V, Z5U, 20%, AXIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 50V, Z5U, 20%, AXIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3158-1-ND 1304440-SA305E474MAR 60-SA305E474MAR 56K3471 75M2756
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.47uF 50V Capacitor Capacitor Ceramic 0.47Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details