AVX Corporation Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx SA305E474MAA.

Description
CERAMIC CAPACITOR 0.47UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 28AC1964 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
28AC1964
Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx 28AC1964
CERAMIC CAPACITOR 0.47UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC1964
Product Name Ceramic Capacitor 0.47Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers