KYOCERA AVX Components Corporation Ceramic Capacitors SA305E105MARC

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SA305E105MARCTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA305E105MARCTB-ND
Ceramic Capacitors 478-SA305E105MARCTB-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - SA305E105MARC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA305E105MARC
Ceramic Capacitors SA305E105MARC
CAP CER AXL

CAP CER AXL

Supplier's Site
Multilayer Ceramic Capacitor, Spinguard Sa Series, 1 F, 20%, Z5U, 50 V, Axial Leaded Rohs Compliant Kyocera Avx - 97K9419 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Spinguard Sa Series, 1 F, 20%, Z5U, 50 V, Axial Leaded Rohs Compliant Kyocera Avx
97K9419
Multilayer Ceramic Capacitor, Spinguard Sa Series, 1 F, 20%, Z5U, 50 V, Axial Leaded Rohs Compliant Kyocera Avx 97K9419
Multilayer Ceramic Capacitor, SpinGuard SA Series, 1 - F, - 20%, Z5U, 50 V, Axial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SpinGuard SA Series, 1 - F, - 20%, Z5U, 50 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-SA305E105MARCTB-ND SA305E105MARC 97K9419
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Spinguard Sa Series, 1 F, 20%, Z5U, 50 V, Axial Leaded Rohs Compliant Kyocera Avx
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers