Kyocera Corporation Ceramic Capacitors SA305C334KAR

Description
0.33µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA305C334KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA305C334KAR-ND
Ceramic Capacitors SA305C334KAR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R Axial

0.33µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA305C334KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA305C334KAR
Ceramic Capacitors SA305C334KAR
CAP CER 0.33UF 50V X7R AXIAL

CAP CER 0.33UF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitor Ceramic 0.33Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 56K3468 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
56K3468
Capacitor Ceramic 0.33Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 56K3468
CAPACITOR CERAMIC 0.33UF 50V, X7R, 10%, AXIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 50V, X7R, 10%, AXIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA305C334KAR-ND SA305C334KAR 56K3468
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.33Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details