CAP CER 0.22UF 50V X7R AXIAL Product overview: SA305C224KARC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA305C224KARC can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 793796-SA305C224KARC
Series: SpinGuard SA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Style: Straight
Categories: Capacitors
Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
Voltage Rating DC: 50V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
CAP CER 0.22UF 50V X7R AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SA305C224KARC | 793796-SA305C224KARC | 478-7634-3-ND | SA305C224KARC |
| Product Name | 0.22UF 50V Capacitor | Ceramic Capacitors - SA305C224KARC | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |