0.22µF ±10% 50V Ceramic Capacitor X7R Axial
Win Source Part Number: 1304238-SA305C224KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-2437-1,478-2437-
RoHS Status: RoHS non-compliant
CAP CER 0.22UF 50V X7R AXIAL Product overview: SA305C224KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA305C224KAA can be used for catalog matching and distributor lookup.
CAP CER 0.22UF 50V X7R AXIAL
CERAMIC CAPACITOR 0.22UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: No
CAP CER 0.22UF 50V X7R AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SA305C224KAATR-ND | 1304238-SA305C224KAA | 60-SA305C224KAA | SA305C224KAA | 29H9908 | SA305C224KAA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 0.22UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |