Kyocera Corporation Ceramic Capacitors SA302C223KAA

Description
0.022µF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.022µF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA302C223KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA302C223KAA-ND
Ceramic Capacitors SA302C223KAA-ND
0.022µF ±10% 200V Ceramic Capacitor X7R Axial

0.022µF ±10% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA302C223KAA - 766684-SA302C223KAA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA302C223KAA
766684-SA302C223KAA
Ceramic Capacitors - SA302C223KAA 766684-SA302C223KAA
Manufacturer: AVX Corporation Win Source Part Number: 766684-SA302C223KAA Series: SpinGuard SA Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Applications: General Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: SA Categories: Capacitors Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm) Voltage Rating DC: 200V Alternative Parts (Cross-Reference): C430C223K2R5TA; C430C223K2R5TA7293; SA302C223KAR; Introduction Date: June 23, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 766684-SA302C223KAA
Series: SpinGuard SA
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: SA
Categories: Capacitors
Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
Voltage Rating DC: 200V
Alternative Parts (Cross-Reference): C430C223K2R5TA; C430C223K2R5TA7293; SA302C223KAR;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J8274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J8274
Capacitor Ceramic 0.022Uf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J8274
CAPACITOR CERAMIC 0.022UF 200V, X7R, 10%, AXIAL; Capacitance:22000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: No

CAPACITOR CERAMIC 0.022UF 200V, X7R, 10%, AXIAL; Capacitance:22000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA302C223KAA-ND 766684-SA302C223KAA 53J8274
Product Name Ceramic Capacitors Ceramic Capacitors - SA302C223KAA Capacitor Ceramic 0.022Uf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers