Win Source Part Number: 1304595-SA301E334ZAC
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 0.33 µF
Tolerance: -20%, +80%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
CAP CER 0.33UF 100V Z5U AXIAL Product overview: SA301E334ZAC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA301E334ZAC can be used for catalog matching and distributor lookup.
0.33µF -20%, +80% 100V Ceramic Capacitor Z5U Axial
CAP CER 0.33UF 100V Z5U AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304595-SA301E334ZAC | 60-SA301E334ZAC | SA301E334ZAC-ND | SA301E334ZAC |
| Product Name | Capacitors - Ceramic Capacitors | 0.33UF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts | 100 volts |