AVX Corporation Capacitance Kyocera Avx SA301C104KAA.

Description
Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Series Name:SpinGuard SA; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: Yes
Description
Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Series Name:SpinGuard SA; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 15AC0263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
15AC0263
Capacitance Kyocera Avx 15AC0263
Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Series Name:SpinGuard SA; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: Yes

Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Series Name:SpinGuard SA; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC0263
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers