AVX Corporation Capacitors - Ceramic Capacitors SA205C393KAR

Description
Win Source Part Number: 1304348-SA205C393KAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.039 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.260" L (2.54mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1304348-SA205C393KAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.039 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.260" L (2.54mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1304348-SA205C393KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304348-SA205C393KAR
Capacitors - Ceramic Capacitors 1304348-SA205C393KAR
Win Source Part Number: 1304348-SA205C393KAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.039 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.260" L (2.54mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX

Win Source Part Number: 1304348-SA205C393KAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.039 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.260" L (2.54mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SA205C393KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA205C393KAR-ND
Ceramic Capacitors SA205C393KAR-ND
0.039µF ±10% 50V Ceramic Capacitor X7R Axial

0.039µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
0.039UF 50V Capacitor
60-SA205C393KAR
0.039UF 50V Capacitor 60-SA205C393KAR
CAP CER 0.039UF 50V X7R AXIAL Product overview: SA205C393KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA205C393KAR can be used for catalog matching and distributor lookup.

CAP CER 0.039UF 50V X7R AXIAL Product overview: SA205C393KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA205C393KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA205C393KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA205C393KAR
Capacitors - Ceramic Capacitors SA205C393KAR
CAP CER 0.039UF 50V X7R AXIAL

CAP CER 0.039UF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1304348-SA205C393KAR SA205C393KAR-ND 60-SA205C393KAR SA205C393KAR
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.039UF 50V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details