KYOCERA AVX Components Corporation Ceramic Capacitors SA201C103JAR

Description
10000pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA201C103JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA201C103JAR-ND
Ceramic Capacitors SA201C103JAR-ND
10000pF ±5% 100V Ceramic Capacitor X7R Axial

10000pF ±5% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA201C103JAR - 893480-SA201C103JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA201C103JAR
893480-SA201C103JAR
Ceramic Capacitors - SA201C103JAR 893480-SA201C103JAR
Manufacturer: AVX Corporation Win Source Part Number: 893480-SA201C103JAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±5% 100V Ceramic Capacitor X7R Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040

Manufacturer: AVX Corporation
Win Source Part Number: 893480-SA201C103JAR
Series: SpinGuard® SA
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±5% 100V Ceramic Capacitor X7R Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-SA201C103JAR
10000PF 100V Capacitor 60-SA201C103JAR
CAP CER 10000PF 100V X7R AXIAL Product overview: SA201C103JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA201C103JAR can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R AXIAL Product overview: SA201C103JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA201C103JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx - 65M2112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx
65M2112
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx 65M2112
CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA201C103JAR-ND 893480-SA201C103JAR 60-SA201C103JAR 65M2112
Product Name Ceramic Capacitors Ceramic Capacitors - SA201C103JAR 10000PF 100V Capacitor Capacitor Ceramic 0.01Uf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details