Kyocera Corporation Ceramic Capacitors SA201A152FAR

Description
1500pF ±1% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1500pF ±1% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA201A152FAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA201A152FAR-ND
Ceramic Capacitors SA201A152FAR-ND
1500pF ±1% 100V Ceramic Capacitor C0G, NP0 Axial

1500pF ±1% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
0.0015uF 100V Capacitor
60-SA201A152FAR
0.0015uF 100V Capacitor 60-SA201A152FAR
Cap Ceramic 0.0015uF 100V C0G 1% Axial 125°C T/R Product overview: SA201A152FAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA201A152FAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0015uF 100V C0G 1% Axial 125°C T/R Product overview: SA201A152FAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA201A152FAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA201A152FAR - 932971-SA201A152FAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA201A152FAR
932971-SA201A152FAR
Ceramic Capacitors - SA201A152FAR 932971-SA201A152FAR
Manufacturer: AVX Corporation Win Source Part Number: 932971-SA201A152FAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: 1500 pF ±1% 100V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040

Manufacturer: AVX Corporation
Win Source Part Number: 932971-SA201A152FAR
Series: SpinGuard® SA
Operating Temperature Range: -55°C ~ 125°C
Features: 1500 pF ±1% 100V Ceramic Capacitor C0G, NP0 Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040

Buy Now Datasheet
Ceramic Capacitors - SA201A152FAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA201A152FAR
Ceramic Capacitors SA201A152FAR
CAP CER 1500PF 100V NP0 AXIAL

CAP CER 1500PF 100V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA201A152FAR-ND 60-SA201A152FAR 932971-SA201A152FAR SA201A152FAR
Product Name Ceramic Capacitors 0.0015uF 100V Capacitor Ceramic Capacitors - SA201A152FAR Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details