Win Source Part Number: 1304102-SA201A122JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 1200 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.260" L (2.54mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Cap Ceramic 0.0012uF 100V C0G 5% Axial 125°C T/R Product overview: SA201A122JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0012uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0012uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA201A122JAR can be used for catalog matching and distributor lookup.
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
CAPACITOR CERAMIC 1200PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mmRoHS Compliant: Yes
CAP CER 1200PF 100V NP0 AXIAL
CAP CER 1200PF 100V NP0 AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304102-SA201A122JAR | 60-SA201A122JAR | SA201A122JAR-ND | 65M2110 | SA201A122JAR | SA201A122JAR |
| Product Name | Capacitors - Ceramic Capacitors | 0.0012uF 100V Capacitor | Ceramic Capacitors | Capacitor Ceramic 1200Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0012 microF | 0.0012 microF | 0.0012 microF | 0.0012 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts |