Kyocera Corporation Ceramic Capacitors SA115E474ZAA

Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA115E474ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA115E474ZAA-ND
Ceramic Capacitors SA115E474ZAA-ND
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - SA115E474ZAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA115E474ZAA
Ceramic Capacitors SA115E474ZAA
CAP CER 0.47UF 50V Z5U AXIAL

CAP CER 0.47UF 50V Z5U AXIAL

Supplier's Site Datasheet
Cap,ceramic,470000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx - 53J8127 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,470000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx
53J8127
Cap,ceramic,470000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx 53J8127
CAP,Ceramic,470000pF ,50VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,Z5U-TC Code RoHS Compliant: No

CAP,Ceramic,470000pF,50VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,Z5U-TC Code RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA115E474ZAA-ND SA115E474ZAA 53J8127
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,470000Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17AH4R7B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details