Win Source Part Number: 1304205-SA115E334ZAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.33 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
CAP CER 0.33UF 50V Z5U AXIAL
0.33µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
CAP CER 0.33UF 50V Z5U AXIAL Product overview: SA115E334ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115E334ZAR can be used for catalog matching and distributor lookup.
CAP CER 0.33UF 50V Z5U AXIAL
CAPACITOR CERAMIC 0.33UF 50V, Z5U, +80,-20%, AXIAL, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Width:- RoHS Compliant: Yes
CAP CER 0.33UF 50V Z5U AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304205-SA115E334ZAR | 478-SA115E334ZARCT-ND | 60-SA115E334ZAR | SA115E334ZAR | 36K5742 | SA115E334ZAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.33UF 50V Capacitor | Ceramic Capacitors | Capacitor Ceramic 0.33Uf 50V, Z5U, +80,-20%, Axial, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts |