Kyocera Corporation Ceramic Capacitors SA115E334MAA

Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12940-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12940-1-ND
Ceramic Capacitors 478-12940-1-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U Axial

0.33µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-12940-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12940-2-ND
Ceramic Capacitors 478-12940-2-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U Axial

0.33µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304441-SA115E334MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304441-SA115E334MAA
Capacitors - Ceramic Capacitors 1304441-SA115E334MAA
Win Source Part Number: 1304441-SA115E334MAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.33 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-12940-1,478-1294 0-2,SA115E334MAA RoHS Status: RoHS non-compliant

Win Source Part Number: 1304441-SA115E334MAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.33 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-12940-1,478-12940-2,SA115E334MAA
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
0.33UF 50V Capacitor
60-SA115E334MAA
0.33UF 50V Capacitor 60-SA115E334MAA
CAP CER 0.33UF 50V Z5U AXIAL Product overview: SA115E334MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115E334MAA can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 50V Z5U AXIAL Product overview: SA115E334MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115E334MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA115E334MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA115E334MAA
Capacitors - Ceramic Capacitors SA115E334MAA
CAP CER 0.33UF 50V Z5U AXIAL

CAP CER 0.33UF 50V Z5U AXIAL

Supplier's Site
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 29H9898 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
29H9898
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 29H9898
CERAMIC CAPACITOR 0.33UF 50V, Z5U, 20%, AXIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 0.33UF 50V, Z5U, 20%, AXIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SA115E334MAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA115E334MAA
Ceramic Capacitors SA115E334MAA
CAP CER 0.33UF 50V Z5U AXIAL

CAP CER 0.33UF 50V Z5U AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12940-1-ND 1304441-SA115E334MAA 60-SA115E334MAA SA115E334MAA 29H9898 SA115E334MAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.33UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details