Kyocera Corporation Ceramic Capacitors SA115E274MAR

Description
0.27µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.27µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10993-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10993-2-ND
Ceramic Capacitors 478-10993-2-ND
0.27µF ±20% 50V Ceramic Capacitor Z5U Axial

0.27µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-10993-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10993-1-ND
Ceramic Capacitors 478-10993-1-ND
0.27µF ±20% 50V Ceramic Capacitor Z5U Axial

0.27µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitor Ceramic 0.27Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 65M2107 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
65M2107
Capacitor Ceramic 0.27Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 65M2107
CAPACITOR CERAMIC 0.27UF 50V, Z5U, 20%, AXIAL; Capacitance:0.27µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF 50V, Z5U, 20%, AXIAL; Capacitance:0.27µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-10993-2-ND 65M2107
Product Name Ceramic Capacitors Capacitor Ceramic 0.27Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details