Kyocera Corporation Ceramic Capacitors SA115E224MAA

Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA115E224MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA115E224MAA-ND
Ceramic Capacitors SA115E224MAA-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U Axial

0.22µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 29H9896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
29H9896
Capacitor Ceramic 0.22Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx 29H9896
CAPACITOR CERAMIC 0.22UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:3.05mm RoHS Compliant: No

CAPACITOR CERAMIC 0.22UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:3.05mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA115E224MAA-ND 29H9896
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details