Kyocera Corporation Ceramic Capacitors SA115C823KAR

Description
0.082µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.082µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA115C823KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA115C823KAR-ND
Ceramic Capacitors SA115C823KAR-ND
0.082µF ±10% 50V Ceramic Capacitor X7R Axial

0.082µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA115C823KAR - 1245991-SA115C823KAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA115C823KAR
1245991-SA115C823KAR
Ceramic Capacitors - SA115C823KAR 1245991-SA115C823KAR
Manufacturer: AVX Corporation Win Source Part Number: 1245991-SA115C823KAR Series: SpinGuard SA Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial Applications: General Capacitance: 0.082μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.120" Dia x 0.170" L (3.05mm x 4.32mm) Family Name: SA Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 50V Alternative Parts (Cross-Reference): C412C823K5R5CA; C410C823K5R5CA7200; C410C823K5R5CA; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1245991-SA115C823KAR
Series: SpinGuard SA
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 0.082μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
Family Name: SA
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): C412C823K5R5CA; C410C823K5R5CA7200; C410C823K5R5CA;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 65M2104 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
65M2104
Ceramic Capacitor 0.082Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 65M2104
CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.05mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA115C823KAR-ND 1245991-SA115C823KAR 65M2104
Product Name Ceramic Capacitors Ceramic Capacitors - SA115C823KAR Ceramic Capacitor 0.082Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details