Kyocera Corporation Ceramic Capacitors SA115C683KAA

Description
0.068µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA115C683KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA115C683KAA-ND
Ceramic Capacitors SA115C683KAA-ND
0.068µF ±10% 50V Ceramic Capacitor X7R Axial

0.068µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J8118 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J8118
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J8118
CAPACITOR CERAMIC 0.068UF 50V, X7R, 10%, AXIAL; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 0.068UF 50V, X7R, 10%, AXIAL; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SA115C683KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA115C683KAA
Ceramic Capacitors SA115C683KAA
CAP CER 0.068UF 50V X7R AXIAL

CAP CER 0.068UF 50V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SA115C683KAA-ND 53J8118 SA115C683KAA
Product Name Ceramic Capacitors Capacitor Ceramic 0.068Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details