Kyocera Corporation Ceramic Capacitors SA115C473MAA

Description
0.047µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA115C473MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA115C473MAA-ND
Ceramic Capacitors SA115C473MAA-ND
0.047µF ±20% 50V Ceramic Capacitor X7R Axial

0.047µF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-SA115C473MAA
0.047UF 50V Capacitor 60-SA115C473MAA
CAP CER 0.047UF 50V X7R AXIAL Product overview: SA115C473MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115C473MAA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R AXIAL Product overview: SA115C473MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115C473MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304330-SA115C473MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304330-SA115C473MAA
Capacitors - Ceramic Capacitors 1304330-SA115C473MAA
Win Source Part Number: 1304330-SA115C473MAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304330-SA115C473MAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx - 53J8114 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx
53J8114
Capacitor Ceramic 0.047Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx 53J8114
CAPACITOR CERAMIC 0.047UF 50V, X7R, 20%, AXIAL; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 0.047UF 50V, X7R, 20%, AXIAL; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SA115C473MAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA115C473MAA
Ceramic Capacitors SA115C473MAA
CAP CER 0.047UF 50V X7R AXIAL

CAP CER 0.047UF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA115C473MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA115C473MAA
Capacitors - Ceramic Capacitors SA115C473MAA
CAP CER 0.047UF 50V X7R AXIAL

CAP CER 0.047UF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SA115C473MAA-ND 60-SA115C473MAA 1304330-SA115C473MAA 53J8114 SA115C473MAA SA115C473MAA
Product Name Ceramic Capacitors 0.047UF 50V Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 0.047Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers