0.047µF ±10% 50V Ceramic Capacitor X7R Axial
CAPACITOR CERAMIC 0.047UF 50V, X7R, 10%, AXIAL; Capacitance:0.047µF;
CAP CER 0.047UF 50V X7R AXIAL
CAP CER 0.047UF 50V X7R AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SA115C473KAR-ND | 65M2102 | SA115C473KAR | SA115C473KAR |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |