0.1µF ±20% 50V Ceramic Capacitor X7R Axial
0.1µF ±20% 50V Ceramic Capacitor X7R Axial
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.05mm RoHS Compliant: Yes
CAP CER 0.1UF 50V X7R AXIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-10992-2-ND | 56K3453 | SA115C104MAR |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |