Kyocera Corporation Ceramic Capacitors SA115C104MAA

Description
0.1µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA115C104MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA115C104MAA-ND
Ceramic Capacitors SA115C104MAA-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Axial

0.1µF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 02E8862 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx
02E8862
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx 02E8862
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.05mm RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.05mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA115C104MAA-ND 02E8862
Product Name Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers