AVX SA Series axial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 200 V and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Axial construction allows the customer to shape the part to fit almost any design. Voltage Range 10 V dc to 200 VDC.Temperature range up to 125°C. Capacitance Range: 1 pF to 1 µF.
Capacitance = 100nF
Voltage = 50V dc
Package/Case = SA11
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.05 (Dia.) x 4.32mm
Length = 4.32mm
Diameter = 3.05mm
Series = SA
AVX SA Series axial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 200 V and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Axial construction allows the customer to shape the part to fit almost any design. Voltage Range 10 V dc to 200 VDC.Temperature range up to 125°C. Capacitance Range: 1 pF to 1 µF.
Capacitance = 100nF
Voltage = 50V dc
Package/Case = SA11
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.05 (Dia.) x 4.32mm
Length = 4.32mm
Diameter = 3.05mm
Series = SA
Delivery on production packaging - Tape. This product is non-returnable.
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Win Source Part Number: 1304662-SA115C104KAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7638-1,478-7638-
CAP, MLCC, X7R, 0.1UF, 50V, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded; Product Width:- RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 5373498 | 478-7638-3-ND | 1304662-SA115C104KARC | 36K5737 |
Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Mlcc, X7R, 0.1Uf, 50V, Axial; Capacitance Kyocera Avx | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
Technology | Multilayer | |||
Capacitance Type | Fixed | Fixed | ||
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |