Win Source Part Number: 1304449-SA115C104KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-2435-1,478-2435-
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
CAP CER 0.1UF 50V X7R AXIAL Product overview: SA115C104KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115C104KAA can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 50V X7R AXIAL
CAP CER 0.1UF 50V X7R AXIAL
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.05mm RoHS Compliant: No
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304449-SA115C104KAA | 478-2435-2-ND | 60-SA115C104KAA | SA115C104KAA | SA115C104KAA | 29H9892 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.1UF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts |